The XC6209 series is a family of high-speed, low-dropout linear regulators with output currents up to 150 mA or 300 mA for E-H types, operating from 2.0 V to 10 V input and delivering output voltages in 0.05 V increments from 0.9 V to 6.0 V. The XC6209F variant provides 300 mA maximum output current with active-high enable logic and no pull-up resistor. It features a dropout voltage of 200 mV at 100 mA, 70 dB ripple rejection at 10 kHz, and standby current under 0.1 µA. The regulator is compatible with low ESR ceramic capacitors and operates from -40 °C to +85 °C. The part is available in the USP-6B package. It is EU RoHS compliant and lead-free.
Product overview: XC6209F322DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F322DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F322DR |
| Product Name | LDO Voltage Regulator IC |