Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209F312MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6209F312MR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6209F312MR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209F312MR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6209F312MR-G - 750746-XC6209F312MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6209F312MR-G
750746-XC6209F312MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6209F312MR-G 750746-XC6209F312MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750746-XC6209F312MR- G Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750746-XC6209F312MR-G
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
3.1V 300MA Voltage Regulator IC
776-XC6209F312MR-G
3.1V 300MA Voltage Regulator IC 776-XC6209F312MR-G
IC REG LINEAR 3.1V 300MA SOT25 Product overview: XC6209F312MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F312MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.1V 300MA SOT25 Product overview: XC6209F312MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F312MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6209F312MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6209F312MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6209F312MR-G
IC REG LINEAR 3.1V 300MA SOT25

IC REG LINEAR 3.1V 300MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6209F312MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6209F312MR-G
PMIC - Voltage Regulators - Linear XC6209F312MR-G
IC REG LINEAR 3.1V 300MA SOT25

IC REG LINEAR 3.1V 300MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number XC6209F312MR-G-ND 750746-XC6209F312MR-G 776-XC6209F312MR-G XC6209F312MR-G XC6209F312MR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6209F312MR-G 3.1V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details