Torex Semiconductor, Ltd. 3V 0.3A LDO Voltage Regulator IC XC6209F302MR

Description
LDO Regulator Pos 3V 0.3A 5-Pin SOT-25 T/R / High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control Product overview: XC6209F302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F302MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3V 0.3A 5-Pin SOT-25 T/R / High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control Product overview: XC6209F302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F302MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.3A LDO Voltage Regulator IC
699-XC6209F302MR
3V 0.3A LDO Voltage Regulator IC 699-XC6209F302MR
LDO Regulator Pos 3V 0.3A 5-Pin SOT-25 T/R / High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control Product overview: XC6209F302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F302MR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3V 0.3A 5-Pin SOT-25 T/R / High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control Product overview: XC6209F302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F302MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6209F302MR - 1281698-XC6209F302MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6209F302MR
1281698-XC6209F302MR
PMIC - PMIC - Voltage Regulators - Linear - XC6209F302MR 1281698-XC6209F302MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281698-XC6209F302MR Family Name: XC6209 Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Alternative Parts (Cross-Reference): LDK220M30R; NJU#7773F03; NJU#7771F03; NJU#7771F03-TE1; Introduction Date: February 06, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281698-XC6209F302MR
Family Name: XC6209
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LDK220M30R; NJU#7773F03; NJU#7771F03; NJU#7771F03-TE1;
Introduction Date: February 06, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6209F302MR 1281698-XC6209F302MR
Product Name 3V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6209F302MR
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data