Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209F28ADR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6209F28ADR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6209F28ADR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209F28ADR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Buy Now Datasheet
Singapore, Singapore
2.85V 300MA Voltage Regulator IC
776-XC6209F28ADR-G
2.85V 300MA Voltage Regulator IC 776-XC6209F28ADR-G
IC REG LINEAR 2.85V 300MA 6USPB Product overview: XC6209F28ADR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F28ADR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 300MA 6USPB Product overview: XC6209F28ADR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F28ADR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6209F28ADR-G - 728457-XC6209F28ADR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6209F28ADR-G
728457-XC6209F28ADR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6209F28ADR-G 728457-XC6209F28ADR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728457-XC6209F28ADR- G Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 728457-XC6209F28ADR-G
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Voltage Regulators - Linear - XC6209F28ADR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6209F28ADR-G
PMIC - Voltage Regulators - Linear XC6209F28ADR-G
IC REG LINEAR 2.85V 300MA 6USPB

IC REG LINEAR 2.85V 300MA 6USPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number XC6209F28ADR-G-ND 776-XC6209F28ADR-G 728457-XC6209F28ADR-G XC6209F28ADR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6209F28ADR-G PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 6-WFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4911KJPTR-T-1 - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details