The XC6209F272MR is a 300mA, positive voltage LDO regulator with active-high CE logic and no pull-down resistor, designed for low noise and high efficiency in portable electronics. It offers an output voltage of 2.7V with ±1% accuracy, operates from 2.0V to 10V input, and features a dropout voltage of 60mV at 30mA and 200mV at 100mA. The regulator supports low ESR ceramic capacitors, provides 70dB ripple rejection at 10kHz, and consumes 25μA operating current with standby current under 0.1μA. It is available in a SOT-25 package and operates from -40°C to +85°C. The device is EU RoHS compliant and Pb free.
Product overview: XC6209F272MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F272MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F272MR |
| Product Name | LDO Voltage Regulator IC |