The XC6209F202MR is a 300mA positive voltage low-dropout regulator with active-high enable logic and no pull-down resistor, capable of 0.05V output voltage increments from 0.9V to 6.0V. It provides ±2% output voltage accuracy for outputs above 1.5V and ±30mV accuracy for outputs at or below 1.5V. The device operates with input voltages from 2.0V to 10V, draws 25μA quiescent current, and features a dropout voltage of 60mV at 30mA and 200mV at 100mA. It supports ceramic capacitors with low ESR for output stability, offers 70dB ripple rejection at 10kHz, and is available in SOT-25 package. The regulator is EU RoHS compliant and operates from -40°C to +85°C ambient temperature.
Product overview: XC6209F202MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F202MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F202MR |
| Product Name | LDO Voltage Regulator IC |