The XC6209 series is a family of CMOS-based low dropout regulators with output currents up to 150 mA (300 mA for F type), output voltages from 0.9 V to 6.0 V in 0.05 V increments, and ±1% accuracy for select variants. It operates from 2.0 V to 10.0 V input, draws 25 μA quiescent current, and has standby current under 0.1 μA. Dropout voltage is 60 mV at 30 mA and 200 mV at 100 mA. Ripple rejection is 70 dB at 10 kHz. Compatible with low ESR ceramic capacitors, it includes an active-high CE pin for output control. Packages include SOT-25, SOT-89-5, and USP-6B. Operating temperature ranges from -40°C to +85°C. The device is EU RoHS compliant and lead-free.
Product overview: XC6209F192MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F192MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F192MR |
| Product Name | LDO Voltage Regulator IC |