Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6209F182MR XC6209F182MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750744-XC6209F182MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750744-XC6209F182MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6209F182MR - 750744-XC6209F182MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6209F182MR
750744-XC6209F182MR
PMIC - PMIC - Voltage Regulators - Linear - XC6209F182MR 750744-XC6209F182MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750744-XC6209F182MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750744-XC6209F182MR
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
LDO Voltage Regulator IC
699-XC6209F182MR
LDO Voltage Regulator IC 699-XC6209F182MR
Product overview: XC6209F182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F182MR can be used for catalog matching and distributor lookup.

Product overview: XC6209F182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F182MR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750744-XC6209F182MR 699-XC6209F182MR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6209F182MR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3983SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-PGTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details