The XC6209F152MR is a 300 mA positive voltage LDO regulator with active high CE logic and no pull-down resistor, designed for stable power delivery in portable electronics. It supports output voltages from 0.9 V to 6.0 V in 0.05 V increments, with a fixed output of 1.5 V and ±1% accuracy. The regulator operates from 2.0 V to 10 V input, has a dropout voltage of 60 mV at 30 mA and 200 mV at 100 mA, and draws 25 μA typical operating current with less than 0.1 μA standby current. It features 70 dB ripple rejection at 10 kHz and is stable with low ESR ceramic capacitors. The device is available in SOT-25 packaging and is EU RoHS compliant and Pb free. Operating temperature range is -40 °C to +85 °C.
Product overview: XC6209F152MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F152MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F152MR |
| Product Name | LDO Voltage Regulator IC |