The XC6209F152DR is a 300mA low dropout linear regulator with an active-high enable pin and no pull-down resistor, designed for stable power delivery in portable electronics. It operates from 2.0V to 10V input, delivers 1.5V output with ±1% accuracy, and maintains low quiescent current of 25μA. The regulator supports ceramic capacitors with low ESR, features 70dB ripple rejection at 10kHz, dropout voltage of 200mV at 100mA, and a standby current under 0.1μA. It is housed in a USP-6B package and operates from -40°C to +85°C, with EU RoHS and Pb-free compliance.
Product overview: XC6209F152DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F152DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F152DR |
| Product Name | LDO Voltage Regulator IC |