The XC6209 series are CMOS-based LDO regulators with a maximum output current of 300 mA for F-type variants, operating from 2.0 V to 10 V input. Output voltage ranges from 0.9 V to 6.0 V in 0.05 V increments; the F-type has a 3.0 V output with ±1% accuracy. The regulator features low dropout of 200 mV at 100 mA, 70 dB ripple rejection at 10 kHz, and 25 μA typical quiescent current. It supports low ESR ceramic capacitors and includes an active-high enable function. Package options include SOT-25. Operating ambient temperature ranges from -40°C to +85°C. The device is EU RoHS compliant and Pb-free.
Product overview: XC6209F132MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F132MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F132MRN |
| Product Name | LDO Voltage Regulator IC |