Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209F122PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-89-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6209F122PR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6209F122PR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209F122PR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1353726-XC6209F122PR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1353726-XC6209F122PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1353726-XC6209F122PR-G
Win Source Part Number: 1353726-XC6209F122PR -G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Torex Semiconductor Ltd Product Status: Active Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Base Product Number: XC6209 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.2V Voltage Dropout (Max): 0.9V @ 100mA Current - Output: 290mA Current - Quiescent (Iq): 50 µA PSRR: 70dB (10kHz) Control Features: Enable Protection Features: Over Current

Win Source Part Number: 1353726-XC6209F122PR-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Base Product Number: XC6209
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.9V @ 100mA
Current - Output: 290mA
Current - Quiescent (Iq): 50 µA
PSRR: 70dB (10kHz)
Control Features: Enable
Protection Features: Over Current

Buy Now Datasheet
Singapore, Singapore
1.2V 290MA SOT89 Voltage Regulator IC
776-XC6209F122PR-G
1.2V 290MA SOT89 Voltage Regulator IC 776-XC6209F122PR-G
IC REG LINEAR 1.2V 290MA SOT89-5 Product overview: XC6209F122PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 290MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 290MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F122PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 290MA SOT89-5 Product overview: XC6209F122PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 290MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 290MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F122PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - XC6209F122PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6209F122PR-G
PMIC - Voltage Regulators - Linear XC6209F122PR-G
IC REG LINEAR 1.2V 290MA SOT89-5

IC REG LINEAR 1.2V 290MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number XC6209F122PR-G-ND 1353726-XC6209F122PR-G 776-XC6209F122PR-G XC6209F122PR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1.2V 290MA SOT89 Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89-5/6 SOT89; Other; Tape & Reel Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data