Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 721171-XC6209F122MR-
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG LINEAR 1.2V 290MA SOT25 Product overview: XC6209F122MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 290MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 290MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F122MR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-25
IC REG LINEAR 1.2V 290MA SOT25
IC REG LINEAR 1.2V 290MA SOT25
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 721171-XC6209F122MR-G | 776-XC6209F122MR-G | XC6209F122MR-G-ND | XC6209F122MR-G | XC6209F122MR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6209F122MR-G | 1.2V 290MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.3000 amps | 0.2900 amps | 0.2900 amps | 0.2900 amps |