IC REG LINEAR 1.05V 260MA 6-USPB
IC REG LINEAR 1.05V 260MA 6-USPB
Linear Voltage Regulator IC Positive Fixed 1 Output 260mA 6-USPB (1.8x2)
IC REG LINEAR 1.05V 260MA 6USPB
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6209F10ADR-GDKR-ND | XC6209F10ADR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-WFDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |