The XC6209D502MRN is a 150mA Low Dropout regulator with an output voltage of 5.0V, ±2% accuracy, and active low CE control. It operates with input voltages from 2.0V to 10V, features a dropout voltage of 60mV at 30mA and 200mV at 100mA, and consumes 25μA in operation with less than 0.1μA standby current. The regulator supports ceramic capacitors with low ESR for output stability and provides 70dB ripple rejection at 10kHz. It is housed in an SOT-25 package, operates from -40°C to +85°C, and complies with EU RoHS standards.
Product overview: XC6209D502MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209D502MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209D502MRN |
| Product Name | LDO Voltage Regulator IC |