The XC6209D28AMRN is a 150 mA low dropout linear regulator with active-low enable, no pull-up resistor, and a fixed output voltage of 2.8 V. It operates from 2.0 V to 10 V input, maintains ±2% accuracy (±30 mV for outputs ≤ 1.5 V), and draws 25 μA operating current. Dropout voltage is 60 mV at 30 mA and 200 mV at 100 mA. It supports ceramic capacitors with low ESR and offers 70 dB ripple rejection at 10 kHz. The device is packaged in SOT-25 and operates from -40°C to +85°C. It is EU RoHS compliant and Pb-free.
Product overview: XC6209D28AMRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209D28AMRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209D28AMRN |
| Product Name | LDO Voltage Regulator IC |