The XC6209 series is a family of high-speed, low-dropout positive voltage regulators with output currents up to 150mA (or 300mA for E-H types), operating from 2.0V to 10V input and delivering output voltages from 0.9V to 6.0V in 0.05V increments with ±2% accuracy for voltages above 1.5V. The XC6209C332DRN variant features active-low CE logic, a fixed 3.3V output, and comes in a USP-6B package. It supports low ESR ceramic capacitors, provides 70dB ripple rejection at 10kHz, draws 25μA operating current, and maintains standby current below 0.1μA. The device operates from -40°C to +85°C and is EU RoHS compliant. The USP-6B package requires a soldered dissipative pad connected to VSS for thermal performance. The CE pin in the C-type logic turns the output on with a low input signal. Packaging is in 3,000-unit reels.
Product overview: XC6209C332DRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209C332DRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209C332DRN |
| Product Name | LDO Voltage Regulator IC |