The XC6209C252DR is a 150mA low dropout linear regulator with active low enable logic, a 2.5V output voltage, and ±1% accuracy. It operates from 2.0V to 10V input, maintains low dropout at 200mV at 100mA, and consumes 25μA in operation with less than 0.1μA standby current. The device supports ceramic capacitors with low ESR and offers 70dB ripple rejection at 10kHz. It is available in the USP-6B package and complies with EU RoHS and Pb-free standards. Ambient operating temperature ranges from -40°C to +85°C.
Product overview: XC6209C252DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209C252DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209C252DR |
| Product Name | LDO Voltage Regulator IC |