The XC6209 series is a family of high-speed, low-dropout positive voltage regulators with a maximum output current of 150 mA for the B type, operating from 2.0 V to 10 V input and delivering output voltages from 0.9 V to 6.0 V in 0.05 V increments with ±2% accuracy for outputs above 1.5 V. It features a standby current of less than 0.1 μA, 70 dB ripple rejection at 10 kHz, and low dropout of 60 mV at 30 mA and 200 mV at 100 mA. The device includes an active-high enable pin with no built-in pull-down resistor and is compatible with low ESR ceramic capacitors. It is housed in an SOT-25 package and is EU RoHS compliant and lead-free. The operating ambient temperature range is -40°C to +85°C.
Product overview: XC6209B552MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B552MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B552MR |
| Product Name | LDO Voltage Regulator IC |