Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6209B512PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6209B512PR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It provides a maximum output current of 150mA and features an output voltage range of 0.9V to 6.0V, selectable in 0.05V increments. The device is designed for high precision and low noise operation, achieving an output voltage accuracy of ±2% for voltages above 1.5V and ±30mV for lower voltages. It is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations due to its excellent transient response. The XC6209B512PR-G includes a current limiting foldback circuit for output protection and a CE (chip enable) function that allows for reduced power consumption by turning off the output. The device operates over a temperature range of -40°C to +85°C and is available in SOT-89-5 packaging. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for applications such as smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6209B512PR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It provides a maximum output current of 150mA and features an output voltage range of 0.9V to 6.0V, selectable in 0.05V increments. The device is designed for high precision and low noise operation, achieving an output voltage accuracy of ±2% for voltages above 1.5V and ±30mV for lower voltages. It is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations due to its excellent transient response. The XC6209B512PR-G includes a current limiting foldback circuit for output protection and a CE (chip enable) function that allows for reduced power consumption by turning off the output. The device operates over a temperature range of -40°C to +85°C and is available in SOT-89-5 packaging. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for applications such as smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6209B512PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6209B512PR-G
Voltage Regulators - Linear XC6209B512PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6209B512PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details