The XC6209B422MR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with high precision and low noise. It supports an output voltage range from 0.9V to 6.0V in 0.05V increments, making it suitable for various applications requiring specific voltage levels. The device can deliver a maximum output current of 150mA and features a low dropout voltage of 60mV at 30mA and 200mV at 100mA. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for output protection and a CE (chip enable) function that allows for reduced power consumption by turning off the output. The operating temperature range is from -40°C to +85°C, and the device is available in a SOT-25 package, compliant with EU RoHS standards. The XC6209B422MR-G is suitable for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6209B422MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |