Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6209B412MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6209B412MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high precision and low noise. It supports an output voltage range from 0.9V to 6.0V in 0.05V increments, making it suitable for various applications. The device can deliver a maximum output current of 150mA and features a low dropout voltage of 60mV at 30mA and 200mV at 100mA. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for output protection and a CE function that allows for power-saving by turning off the output. The operating temperature range is from -40°C to +85°C, and the device is available in SOT-25 packaging. The XC6209B412MR-G is EU RoHS compliant and environmentally friendly, making it a suitable choice for engineers looking for reliable voltage regulation in portable and battery-operated devices.

Datasheet Summary
Powered by GS/AI

The XC6209B412MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high precision and low noise. It supports an output voltage range from 0.9V to 6.0V in 0.05V increments, making it suitable for various applications. The device can deliver a maximum output current of 150mA and features a low dropout voltage of 60mV at 30mA and 200mV at 100mA. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for output protection and a CE function that allows for power-saving by turning off the output. The operating temperature range is from -40°C to +85°C, and the device is available in SOT-25 packaging. The XC6209B412MR-G is EU RoHS compliant and environmentally friendly, making it a suitable choice for engineers looking for reliable voltage regulation in portable and battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6209B412MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6209B412MR-G
Voltage Regulators - Linear XC6209B412MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6209B412MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details