Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6209B40AMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6209B40AMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high precision and low noise applications. It operates with a maximum output current of 150mA and features a selectable output voltage range from 0.9V to 6.0V in 0.05V increments. The device is characterized by low dropout voltage, high ripple rejection of 70dB at 10kHz, and a typical standby current of less than 0.1OºA, making it suitable for battery-powered devices. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiter with a foldback circuit for output protection and an ON/OFF control function to reduce power consumption. The XC6209B40AMR-G is available in SOT-25 packaging and is compliant with EU RoHS standards, ensuring it is environmentally friendly. It is ideal for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6209B40AMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high precision and low noise applications. It operates with a maximum output current of 150mA and features a selectable output voltage range from 0.9V to 6.0V in 0.05V increments. The device is characterized by low dropout voltage, high ripple rejection of 70dB at 10kHz, and a typical standby current of less than 0.1OºA, making it suitable for battery-powered devices. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiter with a foldback circuit for output protection and an ON/OFF control function to reduce power consumption. The XC6209B40AMR-G is available in SOT-25 packaging and is compliant with EU RoHS standards, ensuring it is environmentally friendly. It is ideal for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6209B40AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6209B40AMR-G
Voltage Regulators - Linear XC6209B40AMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6209B40AMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 78SR112TC - Quarktwin Technology Ltd.
Specs
Type SIP; 3-SIP Module
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details