The XC6209 series is a family of high-speed, low-dropout linear regulators with a maximum output current of 150 mA for the B variant, suitable for battery-powered applications. It operates from 2.0 V to 10 V input and provides output voltages from 0.9 V to 6.0 V in 0.05 V increments, with ±2% accuracy for outputs above 1.5 V. Dropout voltage is 60 mV at 30 mA and 200 mV at 100 mA. Quiescent current is 25 µA (typical), with standby current under 0.1 µA (typical). Ripple rejection is 70 dB at 10 kHz. It is compatible with low ESR ceramic capacitors and features an active-high enable pin with no pull-down resistor. The package is USP-6B, operating from -40°C to +85°C, and is EU RoHS compliant and Pb-free.
Product overview: XC6209B402DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B402DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B402DR |
| Product Name | LDO Voltage Regulator IC |