Torex Semiconductor, Ltd. 3.3V 0.15A LDO Voltage Regulator IC XC6209B332DR

Description
LDO Regulator Pos 3.3V 0.15A 6-Pin USP-B EP T/R Product overview: XC6209B332DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B332DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.15A 6-Pin USP-B EP T/R Product overview: XC6209B332DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B332DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.15A LDO Voltage Regulator IC
699-XC6209B332DR
3.3V 0.15A LDO Voltage Regulator IC 699-XC6209B332DR
LDO Regulator Pos 3.3V 0.15A 6-Pin USP-B EP T/R Product overview: XC6209B332DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B332DR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.15A 6-Pin USP-B EP T/R Product overview: XC6209B332DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B332DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 413837-XC6209B332DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413837-XC6209B332DR
Integrated Circuits(ICs) 413837-XC6209B332DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413837-XC6209B332DR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6209 Alternative Parts (Cross-Reference): RP131K331B-TR; RP131K321D-TR; RP131K321B-TR; Introduction Date: February 06, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 413837-XC6209B332DR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6209
Alternative Parts (Cross-Reference): RP131K331B-TR; RP131K321D-TR; RP131K321B-TR;
Introduction Date: February 06, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-XC6209B332DR 413837-XC6209B332DR
Product Name 3.3V 0.15A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers