The XC6209B312MR is a 150mA positive voltage LDO regulator with a fixed output voltage of 3.1V, ±1% accuracy, and active-high CE logic without a pull-down resistor. It operates from 2.0V to 10V input, supports low ESR ceramic capacitors, and maintains a dropout voltage of 60mV at 30mA and 200mV at 100mA. The device consumes 25μA during operation and less than 0.1μA in standby. It features a 70dB ripple rejection at 10kHz and operates reliably from -40°C to +85°C. The part is packaged in SOT-25 and is EU RoHS compliant and Pb free.
Product overview: XC6209B312MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B312MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B312MR |
| Product Name | LDO Voltage Regulator IC |