The XC6209 series are CMOS-based positive voltage LDO regulators with a maximum output current of 150mA, an output voltage range of 0.9V to 6.0V in 0.05V increments, and an accuracy of ±2% for outputs above 1.5V or ±30mV for outputs below or equal to 1.5V. The regulator offers a dropout voltage of 60mV at 30mA and 200mV at 100mA, operates from 2.0V to 10V input, and consumes 25μA typical quiescent current. It supports low ESR ceramic capacitors, features an ON/OFF control function with standby current under 0.1μA, and achieves 70dB ripple rejection at 10kHz. The device is available in SOT-25, SOT-89-5, and USP-6B packages and operates from -40°C to +85°C. It is EU RoHS compliant and Pb-free.
Product overview: XC6209B312DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B312DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B312DR |
| Product Name | LDO Voltage Regulator IC |