Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209B272DR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6209B272DR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6209B272DR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209B272DR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)

Buy Now Datasheet
Singapore, Singapore
2.7V 150MA Voltage Regulator IC
776-XC6209B272DR-G
2.7V 150MA Voltage Regulator IC 776-XC6209B272DR-G
IC REG LINEAR 2.7V 150MA 6USPB Product overview: XC6209B272DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209B272DR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 150MA 6USPB Product overview: XC6209B272DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209B272DR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6209B272DR-G - 903693-XC6209B272DR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6209B272DR-G
903693-XC6209B272DR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6209B272DR-G 903693-XC6209B272DR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903693-XC6209B272DR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2) Package: 6-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC6209 Categories: Integrated Circuits (ICs) Case / Package: 6-USPB (1.8x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903693-XC6209B272DR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6209
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPB (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6209B272DR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6209B272DR-G
PMIC - Voltage Regulators - Linear XC6209B272DR-G
IC REG LINEAR 2.7V 150MA 6USPB

IC REG LINEAR 2.7V 150MA 6USPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number XC6209B272DR-G-ND 776-XC6209B272DR-G 903693-XC6209B272DR-G XC6209B272DR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.7V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6209B272DR-G PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 6-WFDFN Exposed Pad Other; Tape & Reel (TR) Other; 6-USPB (1.8x2)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data