The XC6209B25APR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high precision and low noise applications. It operates with a maximum output current of 150mA and features an output voltage range of 0.9V to 6.0V, selectable in 0.05V increments. The device exhibits a low dropout voltage of 60mV at 30mA and 200mV at 100mA, ensuring efficient performance in various applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations due to its excellent transient response. It includes a current limiter with a foldback circuit for output protection and a CE function that allows for output shutdown, significantly reducing power consumption during standby. The operating temperature range is -40°C to +85°C, making it suitable for a wide array of environments. The XC6209B25APR-G is packaged in a SOT-89-5 format and is compliant with EU RoHS standards, ensuring it meets environmental regulations. It is ideal for use in smart devices, portable electronics, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6209B25APR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |