The XC6209B252DR is a 150mA low dropout regulator with a fixed output voltage of 2.5V, ±2% accuracy, and active-high CE logic. It operates from 2.0V to 10V input, maintains a dropout voltage of 60mV at 30mA and 200mV at 100mA, and consumes 25μA typical quiescent current. The device supports low ESR ceramic capacitors and offers a standby current under 0.1μA. It is housed in a USP-6B package and complies with EU RoHS and Pb-free standards.
Product overview: XC6209B252DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B252DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B252DR |
| Product Name | LDO Voltage Regulator IC |