Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6209B232MR-G

Description
IC REG LINEAR 2.3V 150MA SOT-25
Request a Quote Datasheet
Description
IC REG LINEAR 2.3V 150MA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6209B232MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6209B232MR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6209B232MR-GDKR-ND
IC REG LINEAR 2.3V 150MA SOT-25

IC REG LINEAR 2.3V 150MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6209B232MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6209B232MR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6209B232MR-GCT-ND
IC REG LINEAR 2.3V 150MA SOT-25

IC REG LINEAR 2.3V 150MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6209B232MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6209B232MR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6209B232MR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet
Singapore, Singapore
2.3V 150MA Voltage Regulator IC
776-XC6209B232MR-G
2.3V 150MA Voltage Regulator IC 776-XC6209B232MR-G
IC REG LINEAR 2.3V 150MA SOT25 Product overview: XC6209B232MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209B232MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.3V 150MA SOT25 Product overview: XC6209B232MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209B232MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1105475-XC6209B232MR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1105475-XC6209B232MR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1105475-XC6209B232MR-G
Win Source Part Number: 1105475-XC6209B232MR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.3V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (10kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC6209 Voltage Dropout (Max): 0.31V @ 100mA

Win Source Part Number: 1105475-XC6209B232MR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (10kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6209
Voltage Dropout (Max): 0.31V @ 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6209B232MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6209B232MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6209B232MR-G
IC REG LINEAR 2.3V 150MA SOT25

IC REG LINEAR 2.3V 150MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6209B232MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6209B232MR-G
PMIC - Voltage Regulators - Linear XC6209B232MR-G
IC REG LINEAR 2.3V 150MA SOT25

IC REG LINEAR 2.3V 150MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 893-XC6209B232MR-GDKR-ND 776-XC6209B232MR-G 1105475-XC6209B232MR-G XC6209B232MR-G XC6209B232MR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.3V 150MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3931KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.75-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details