The XC6209 series are CMOS-based positive voltage LDO regulators with a maximum output current of 150 mA for types A and B, offering an output voltage range of 0.9 V to 6.0 V in 0.05 V increments and a typical quiescent current of 25 µA. The regulator operates from an input voltage between 2.0 V and 10.0 V, maintains an output voltage accuracy of ±2% for outputs above 1.5 V, and features a dropout voltage of 60 mV at 30 mA. It supports low ESR ceramic capacitors, incorporates an active-high CE pin for output control, and includes a current limiter with foldback protection. The device operates from -40 °C to +85 °C and is available in SOT-25, SOT-89-5, and USP-6B packages. It is EU RoHS compliant and Pb-free.
Product overview: XC6209B202MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B202MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B202MRN |
| Product Name | LDO Voltage Regulator IC |