Torex Semiconductor, Ltd. 2V 0.15A LDO Voltage Regulator IC XC6209B202MR

Description
IC REG LDO 2V 0.15A SOT25 Product overview: XC6209B202MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B202MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2V 0.15A SOT25 Product overview: XC6209B202MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B202MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 0.15A LDO Voltage Regulator IC
699-XC6209B202MR
2V 0.15A LDO Voltage Regulator IC 699-XC6209B202MR
IC REG LDO 2V 0.15A SOT25 Product overview: XC6209B202MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B202MR can be used for catalog matching and distributor lookup.

IC REG LDO 2V 0.15A SOT25 Product overview: XC6209B202MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B202MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6209B202MR - 056343-XC6209B202MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6209B202MR
056343-XC6209B202MR
PMIC - PMIC - Voltage Regulators - Linear - XC6209B202MR 056343-XC6209B202MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056343-XC6209B202MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.35V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056343-XC6209B202MR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6209B202MR 056343-XC6209B202MR
Product Name 2V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6209B202MR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-25
Output Voltage 2 volts 2 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data