The XC6209B162MR-G is a low dropout linear voltage regulator from Quarktwin Technology Ltd., designed to provide a precise output voltage with low noise. It supports an output voltage range from 0.9V to 6.0V in 0.05V increments, making it suitable for various applications requiring specific voltage levels. The device can deliver a maximum output current of 150mA and features a dropout voltage of 60mV at 30mA and 200mV at 100mA, ensuring efficient performance under load. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability and transient response, which is critical during load fluctuations. The built-in current limiter includes a foldback circuit for output short protection. Additionally, the XC6209B162MR-G incorporates a CE function that allows for output shutdown, significantly reducing power consumption during idle periods. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of environments. The product is available in a SOT-25 package and is compliant with EU RoHS standards, indicating it is environmentally friendly. This regulator is ideal for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6209B162MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |