The XC6209 series are CMOS LDO regulators with up to 150 mA output current, operating from 2.0 V to 10 V input with dropout voltage of 60 mV at 30 mA and 200 mV at 100 mA. Output voltage ranges from 0.9 V to 6.0 V in 0.05 V steps with ±2% accuracy above 1.5 V or ±30 mV below. Standby current is under 0.1 μA, and normal consumption is 25 μA typical. The regulator supports low ESR ceramic capacitors, offers 70 dB ripple rejection at 10 kHz, and includes an active-high CE pin for output control. The XC6209B152MRN variant provides a fixed 1.5 V output with no pull-down resistor and is packaged in SOT-25.
Product overview: XC6209B152MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B152MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B152MRN |
| Product Name | LDO Voltage Regulator IC |