The XC6209B152DR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It provides a maximum output current of 150mA and features an output voltage range of 0.9V to 6.0V, selectable in 0.05V increments. The device is designed for high precision and low noise, with an output voltage accuracy of ±2% for voltages above 1.5V and ±30mV for voltages at or below 1.5V. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for output protection and a CE (chip enable) function that allows for reduced power consumption by turning off the output. The XC6209B152DR-G operates over a temperature range of -40°C to +85°C and is available in a compact USP-6B package, compliant with EU RoHS standards. Applications for this product include smartphones, portable game consoles, digital cameras, and multi-function power supplies, making it suitable for various electronic devices requiring stable voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6209B152DR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |