The XC6209A501MRN is a 150mA low dropout linear regulator with an output voltage of 5.0V, manufactured for stable power delivery in portable electronics. It operates from 2.0V to 10V input, with a dropout voltage of 60mV at 30mA and 200mV at 100mA. The device features ±2% output accuracy for voltages above 1.5V, 25μA typical quiescent current, and less than 0.1μA standby current. It includes an active-high enable pin with a built-in pull-down resistor, and is compatible with low ESR ceramic capacitors. The package is SOT-25, and it is RoHS compliant with no lead or halogens. The operating temperature range is -40°C to +85°C.
Product overview: XC6209A501MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209A501MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209A501MRN |
| Product Name | LDO Voltage Regulator IC |