The XC6209A282MR is a 150 mA low dropout linear regulator with a fixed 2.8 V output, manufactured using CMOS technology for low noise and high ripple rejection. It supports output voltages from 0.9 V to 6.0 V in 0.05 V increments with an accuracy of ±2% for outputs above 1.5 V, and operates with a minimum input voltage of 2.0 V and maximum of 10 V. The device features an active-high enable pin with a built-in pull-down resistor, low quiescent current of 25 μA, and a standby current under 0.1 μA. Dropout voltage is 60 mV at 30 mA and 200 mV at 100 mA. It is compatible with low ESR ceramic capacitors and operates over a temperature range of -40°C to +85°C. The part is packaged in SOT-25 and meets EU RoHS compliance with lead-free construction.
Product overview: XC6209A282MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209A282MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209A282MR |
| Product Name | LDO Voltage Regulator IC |