The XC6209A282DR is a 150mA low-dropout linear regulator with a fixed 2.8V output, designed for battery-powered applications requiring low noise and high ripple rejection. It is housed in a USP-6B package and operates from an input voltage range of 2.0V to 10V. The regulator supports low ESR ceramic capacitors and features an active-high enable pin with a built-in pull-down resistor. It maintains ±2% output voltage accuracy for outputs above 1.5V, has a typical quiescent current of 25μA, and a standby current of less than 0.1μA. Dropout voltage is 60mV at 30mA and 200mV at 100mA. The device operates from -40°C to +85°C and complies with EU RoHS and Pb-free standards.
Product overview: XC6209A282DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209A282DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209A282DR |
| Product Name | LDO Voltage Regulator IC |