The XC6209 series is a family of high-speed, low-dropout positive voltage regulators with a maximum output current of 150 mA for the A type, compatible with low ESR ceramic capacitors. It operates from 2.0 V to 10 V input, provides output voltages from 0.9 V to 6.0 V in 0.05 V increments, and maintains ±2% accuracy for outputs above 1.5 V. The regulator features a shutdown function with standby current under 0.1 μA, 70 dB ripple rejection at 10 kHz, and dropout voltage of 60 mV at 30 mA. It is available in SOT-25, SOT-89-5, and USP-6B packages, and meets EU RoHS compliance. The XC6209A variant includes an active-high CE pin with a built-in pull-down resistor.
Product overview: XC6209A182MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209A182MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209A182MRN |
| Product Name | LDO Voltage Regulator IC |