LDO VOLTAGE REGULATOR, FIXED, 3.3V, 250mA, 6V, SOT-23-3; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 18K7646 |
| Product Name | Ldo Voltage Regulator, Fixed, 3.3V, 250Ma, 6V, Sot-23-3; Output Type Torex |
| Input Voltage | 1.8 to 6 volts |