The XC6206 series are CMOS-based low-dropout positive voltage regulators with a maximum output current of 200 mA, a dropout voltage of 250 mV at 100 mA, and an output voltage range of 1.2 V to 5.0 V in 0.1 V increments. The device operates with input voltages up to 6.0 V, draws 1.0 µA typical quiescent current, and maintains ±2% accuracy for output voltages greater than or equal to 1.5 V. It is compatible with low ESR ceramic capacitors and includes built-in current limit protection. Available packages include SOT-23, SOT-89, and USP-6B. The device operates over an ambient temperature range of -40 °C to +85 °C and is EU RoHS compliant and lead-free.
Product overview: XC6206P302MR-65Z from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P302MR-65Z
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6206P302MR-65Z |
| Product Name | LDO Voltage Regulator IC |