The XC6206 series are CMOS-based low-dropout linear voltage regulators with a maximum output current of 200 mA, an output voltage range of 1.2 V to 5.0 V in 0.1 V increments, and a dropout voltage of 250 mV at 100 mA for the 3.0 V type. The regulator operates with an input voltage up to 6.0 V, consumes 1.0 μA (typical) quiescent current, and offers output voltage accuracy of ±2% for voltages ≥1.5 V and ±30 mV for voltages <1.5 V. It is compatible with low ESR ceramic capacitors and includes built-in current limiting and thermal protection. Available in SOT-23, SOT-89, and USP-6B packages, the device operates over an ambient temperature range of -40°C to +85°C and complies with EU RoHS and is lead-free. The part number XC6206P302MP corresponds to a 3.0 V output variant with ±2% accuracy in an SOT-23 package, matching the series specifications.
Product overview: XC6206P302MP from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P302MP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6206P302MP |
| Product Name | LDO Voltage Regulator IC |