Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281680-XC6206P252MR
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
150mA Fixed 2.5V Positive electrode 6V SOT-23-3L Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1281680-XC6206P252MR | XC6206P252MR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6206P252MR | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Positive | Positive |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed | |
| Package Type | SOT23 |