The XC6206 series is a family of 3-terminal, low-power, positive voltage regulators with a maximum output current of 200 mA at 3.0 V and a dropout voltage of 250 mV at 100 mA. Output voltages range from 1.2 V to 5.0 V in 0.1 V increments, with accuracy of ±2% for outputs greater than or equal to 1.5 V and +30 mV for outputs below 1.5 V. The device consumes 1.0 μA (typical) quiescent current and is compatible with low ESR ceramic capacitors. It includes built-in current limiting and short-circuit protection. Operating ambient temperature ranges from -40°C to +85°C. The part is available in SOT-23, SOT-89, and USP-6B packages and is EU RoHS compliant and lead-free. The XC6206P242PRN variant, identified by its ordering code, corresponds to a 2.4 V output in SOT-89 package.
Product overview: XC6206P242PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P242PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6206P242PRN |
| Product Name | LDO Voltage Regulator IC |