Torex Semiconductor, Ltd. Integrated Circuits(ICs) XC6206P182MRN

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413691-XC6206P182MRN Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6206 Alternative Parts (Cross-Reference): TPS79118DBVREP; MCP1810T-18I/TT; NCP171AMX180175TCG; TPS79118DBV; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413691-XC6206P182MRN Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6206 Alternative Parts (Cross-Reference): TPS79118DBVREP; MCP1810T-18I/TT; NCP171AMX180175TCG; TPS79118DBV; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 413691-XC6206P182MRN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413691-XC6206P182MRN
Integrated Circuits(ICs) 413691-XC6206P182MRN
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413691-XC6206P182MRN Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6206 Alternative Parts (Cross-Reference): TPS79118DBVREP; MCP1810T-18I/TT; NCP171AMX180175TCG; TPS79118DBV; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 413691-XC6206P182MRN
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6206
Alternative Parts (Cross-Reference): TPS79118DBVREP; MCP1810T-18I/TT; NCP171AMX180175TCG; TPS79118DBV;
Introduction Date: October 09, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 0.08A SOT-23 LDO Voltage Regulator IC
699-XC6206P182MRN
1.8V 0.08A SOT-23 LDO Voltage Regulator IC 699-XC6206P182MRN
LDO Regulator Pos 1.8V 0.08A 3-Pin SOT-23 T/R Product overview: XC6206P182MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P182MRN can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 0.08A 3-Pin SOT-23 T/R Product overview: XC6206P182MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P182MRN can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - XC6206P182MRN - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators
XC6206P182MRN
Voltage Regulators XC6206P182MRN
SOT-23 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

SOT-23 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 413691-XC6206P182MRN 699-XC6206P182MRN XC6206P182MRN
Product Name Integrated Circuits(ICs) 1.8V 0.08A SOT-23 LDO Voltage Regulator IC Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge (H Bridge) Drivers - A3909GLYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CS5204-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 1915075 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details