Torex Semiconductor, Ltd. Ldo Voltage Regulator, 1.8V, 250Ma, 3-Sot-23; Output Type Torex XC6206P182MRN

Description
LDO VOLTAGE REGULATOR, 1.8V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 250Ma, 3-Sot-23; Output Type Torex - 18K7640 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 250Ma, 3-Sot-23; Output Type Torex
18K7640
Ldo Voltage Regulator, 1.8V, 250Ma, 3-Sot-23; Output Type Torex 18K7640
LDO VOLTAGE REGULATOR, 1.8V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18K7640
Product Name Ldo Voltage Regulator, 1.8V, 250Ma, 3-Sot-23; Output Type Torex
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details