Low ESR Cap.Compatible Positive Voltage Regulators / LDO Regulator Pos 1.8V 0.08A 3-Pin SOT-23 Product overview: XC6206P182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P182MR can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 095309-XC6206P182MR
Family Name: XC6206
Alternative Parts (Cross-Reference): MAX4833EUT18BD3-T; TC2055-1.8VCTTRG; TC2055-1.8VCTTR; S-1317A18-A4T2U4;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
80mA Fixed 1.8V Positive electrode 6V SOT-23-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-XC6206P182MR | 095309-XC6206P182MR | XC6206P182MR |
| Product Name | 1.8V 0.08A SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6206P182MR | Voltage Regulators |
| Regulator Type | Low Dropout |