The XC6206 series is a family of CMOS-based positive voltage regulators with a maximum output current of 200 mA at 3.0 V, a dropout voltage of 250 mV at 100 mA, and an input voltage range up to 6.0 V. Output voltages are selectable in 0.1 V increments from 1.2 V to 5.0 V, with accuracy of ±2% for outputs ≥1.5 V and +30 mV for outputs <1.5 V. The regulators feature low quiescent current of 1.0 μA (typical), built-in current limiting, and compatibility with low ESR ceramic capacitors. Operating ambient temperature ranges from -40°C to +85°C. The part is offered in SOT-23, SOT-89, and USP-6B packages and is EU RoHS compliant and lead-free. The XC6206P172MRN corresponds to a 1.7 V output with ±2% accuracy in an SOT-23 package.
Product overview: XC6206P172MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P172MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6206P172MRN |
| Product Name | LDO Voltage Regulator IC |