The XC6206P172MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It features a maximum output current of 200mA and a dropout voltage of 250mV at 100mA for the 3.0V type. The output voltage is adjustable in 0.1V increments within a range of 1.2V to 5.0V, with an accuracy of ±2% for output voltages of 1.5V and above. The device is compatible with low ESR ceramic capacitors and includes built-in short circuit protection through a current limiter circuit. Operating temperature ranges from -40°C to 85°C, making it suitable for various environments. The XC6206P172MR-G is available in a SOT-23 package and is compliant with EU RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6206P172MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |